Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5255-2.6YD5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5255-2.6YD5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5255-2.6YD5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5255-2.6YD5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6YD5-TR - 788694-MIC5255-2.6YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6YD5-TR
788694-MIC5255-2.6YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6YD5-TR 788694-MIC5255-2.6YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788694-MIC5255-2.6YD 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: MIC5255 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 60dB ~ 50dB (10Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: TSOT-23-5 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.25V @ 150mA Alternative Parts (Cross-Reference): MAX8877EUK26+; MAX8877EUK26+T; MAX8877EZK26-T; MAX8877EZK26+T; Introduction Date: June 01, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788694-MIC5255-2.6YD5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5255
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 60dB ~ 50dB (10Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): MAX8877EUK26+; MAX8877EUK26+T; MAX8877EZK26-T; MAX8877EZK26+T;
Introduction Date: June 01, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.6V 150MA Voltage Regulator IC
776-MIC5255-2.6YD5-TR
2.6V 150MA Voltage Regulator IC 776-MIC5255-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5 Product overview: MIC5255-2.6YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-2.6YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 2.6V 150MA TSOT23-5 Product overview: MIC5255-2.6YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-2.6YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5255-2.6YD5-TR
PMIC - Voltage Regulators - Linear MIC5255-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5

IC REG LIN 2.6V 150MA TSOT23-5

Supplier's Site Datasheet
IC REG LIN 2.6V 150MA TSOT23-5 - 536-MIC5255-2.6YD5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.6V 150MA TSOT23-5
536-MIC5255-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5 536-MIC5255-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5

IC REG LIN 2.6V 150MA TSOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5255-2.6YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5255-2.6YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5255-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5

IC REG LIN 2.6V 150MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear - MIC5255-2.6YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5255-2.6YD5-TR
Voltage Regulators - Linear MIC5255-2.6YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5255-2.6YD5-TR
LDO Voltage Regulators MIC5255-2.6YD5-TR
LDO Voltage Regulators 150mA Low Noise uCap LDO

LDO Voltage Regulators 150mA Low Noise uCap LDO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5255-2.6YD5-TR-ND 788694-MIC5255-2.6YD5-TR 776-MIC5255-2.6YD5-TR MIC5255-2.6YD5-TR 536-MIC5255-2.6YD5-TR MIC5255-2.6YD5-TR MIC5255-2.6YD5-TR MIC5255-2.6YD5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6YD5-TR 2.6V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LIN 2.6V 150MA TSOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details