Microchip Technology, Inc. 2.6V 0.15A SOT23 LDO Voltage Regulator IC MIC5255-2.6BM5 TR

Description
IC REG LDO 2.6V 0.15A SOT23-5 Product overview: MIC5255-2.6BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5255-2.6BM5 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.6V 0.15A SOT23-5 Product overview: MIC5255-2.6BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5255-2.6BM5 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 0.15A SOT23 LDO Voltage Regulator IC
699-MIC5255-2.6BM5 TR
2.6V 0.15A SOT23 LDO Voltage Regulator IC 699-MIC5255-2.6BM5 TR
IC REG LDO 2.6V 0.15A SOT23-5 Product overview: MIC5255-2.6BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5255-2.6BM5 TR can be used for catalog matching and distributor lookup.

IC REG LDO 2.6V 0.15A SOT23-5 Product overview: MIC5255-2.6BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5255-2.6BM5 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6BM5 TR - 041641-MIC5255-2.6BM5 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6BM5 TR
041641-MIC5255-2.6BM5 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6BM5 TR 041641-MIC5255-2.6BM5 TR
Manufacturer: Microchip Technology Win Source Part Number: 041641-MIC5255-2.6BM 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 60dB to 50dB (10Hz to 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 041641-MIC5255-2.6BM5 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 60dB to 50dB (10Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5255-2.6BM5 TR 041641-MIC5255-2.6BM5 TR
Product Name 2.6V 0.15A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.6BM5 TR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 2.6 volts 2.6 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data