IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: MIC5255-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-2.5YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 103997-MIC5255-2.5YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 60dB to 50dB (10Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 2.5V 150MA SOT23-5
IC REG LINEAR 2.5V 150MA SOT23-5
LDO Voltage Regulators 150mA Low Noise uCap LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5255-2.5YM5-TR | 103997-MIC5255-2.5YM5-TR | 576-2812-1-ND | MIC5255-2.5YM5-TR | MIC5255-2.5YM5-TR | MIC5255-2.5YM5-TR | MIC5255-2.5YM5-TR |
| Product Name | 2.5V 150MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.5YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |