Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MSOP
IC REG LINEAR 2.5V/3.3V 10MSOP Product overview: MIC5254-SJYMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5254-SJYMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 105251-MIC5254-SJYMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 150mA, 150mA
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 60dB to 45dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS70751PWP; MIC5254-SJBMM; MIC5254-SJYMM-TR; MIC5254-SJYMM;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V/3.3V 10MSOP
IC REG LINEAR 2.5V/3.3V 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1840-5-ND | 776-MIC5254-SJYMM | 105251-MIC5254-SJYMM | MIC5254-SJYMM | MIC5254-SJYMM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5254-SJYMM | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; Tube | Other; 10-MSOP | ||
| Special Features | Input Overcurrent Protection | ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | ErrorFlag; Enable, Error Flag |