The MIC5254 is a dual 150mA CMOS LDO voltage regulator with error flag outputs for fault detection, designed for battery-powered and handheld devices. It operates from 2.7V to 6.0V input, delivers 1% initial output accuracy with 2% over temperature, and has a typical dropout voltage of 135mV at 150mA. Each regulator draws 90µA quiescent current and includes thermal shutdown and current limiting. The device features TTL-compatible enable inputs, zero off-mode current, and stable operation with ceramic capacitors. It is available in a 10-pin MSOP package and rated for a -40°C to +125°C junction temperature range.
Product overview: MIC5254-SJYMM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5254-SJYMM TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MIC5254-SJYMM TR |
| Product Name | LDO Voltage Regulator IC |