Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5254-SJBMM MIC5254-SJBMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076907-MIC5254-SJBM M Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 150mA, 150mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 60dB to 45dB (10Hz to 100kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS70751PWP; MIC5254-SJYMM-TR; MIC5254-SJYMM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076907-MIC5254-SJBM M Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 150mA, 150mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 60dB to 45dB (10Hz to 100kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS70751PWP; MIC5254-SJYMM-TR; MIC5254-SJYMM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5254-SJBMM - 1076907-MIC5254-SJBMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5254-SJBMM
1076907-MIC5254-SJBMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5254-SJBMM 1076907-MIC5254-SJBMM
Manufacturer: Microchip Technology Win Source Part Number: 1076907-MIC5254-SJBM M Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 150mA, 150mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 60dB to 45dB (10Hz to 100kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS70751PWP; MIC5254-SJYMM-TR; MIC5254-SJYMM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076907-MIC5254-SJBMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 60dB to 45dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS70751PWP; MIC5254-SJYMM-TR; MIC5254-SJYMM;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 2.5V LDO Voltage Regulator IC
699-MIC5254-SJBMM
3.3V 2.5V LDO Voltage Regulator IC 699-MIC5254-SJBMM
IC REG LDO 3.3V/2.5V 10MSOP Product overview: MIC5254-SJBMM from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5254-SJBMM can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V/2.5V 10MSOP Product overview: MIC5254-SJBMM from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5254-SJBMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5254-SJBMM
PMIC - Voltage Regulators - Linear MIC5254-SJBMM
IC REG LINEAR 2.5V/3.3V 10MSOP

IC REG LINEAR 2.5V/3.3V 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1076907-MIC5254-SJBMM 699-MIC5254-SJBMM MIC5254-SJBMM
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5254-SJBMM 3.3V 2.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 10-MSOP Other; Tube/Rail
Special Features ErrorFlag; Input Overcurrent Protection; Enable, Error Flag ErrorFlag; Enable, Error Flag
Output Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8855432 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers