Microchip Technology, Inc. 100mA Low Noise uCap Teeny™ LDO MIC5253

Description
The MIC5253 is an efficient CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1.5% initial accuracy, extremely low dropout voltage (165mV at 100mA), and low ground current (typically 95µA at full load). The MIC5253 provides a very low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5253 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5253 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Available in the Teeny™ SC-70-5 package, the MIC5253 offers a wide range of output voltages. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Additional Features Input voltage range: 2.7V to 5.5V Teeny™ SC-70-5 package Ultra-low output noise: 30µVrms 100mA continuous output current, 150mA peak current Stability with ceramic output capacitors Ultra-low dropout: 165mV at 100mA High output accuracy: 1.5% initial accuracy 3.0% over temperature Low ground current 95µA TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection
Datasheet
Description
The MIC5253 is an efficient CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1.5% initial accuracy, extremely low dropout voltage (165mV at 100mA), and low ground current (typically 95µA at full load). The MIC5253 provides a very low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5253 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5253 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Available in the Teeny™ SC-70-5 package, the MIC5253 offers a wide range of output voltages. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Additional Features Input voltage range: 2.7V to 5.5V Teeny™ SC-70-5 package Ultra-low output noise: 30µVrms 100mA continuous output current, 150mA peak current Stability with ceramic output capacitors Ultra-low dropout: 165mV at 100mA High output accuracy: 1.5% initial accuracy 3.0% over temperature Low ground current 95µA TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mA Low Noise uCap Teeny™ LDO - MIC5253 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA Low Noise uCap Teeny™ LDO
MIC5253
100mA Low Noise uCap Teeny™ LDO MIC5253
The MIC5253 is an efficient CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1.5% initial accuracy, extremely low dropout voltage (165mV at 100mA), and low ground current (typically 95µA at full load). The MIC5253 provides a very low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5253 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5253 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Available in the Teeny™ SC-70-5 package, the MIC5253 offers a wide range of output voltages. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Additional Features Input voltage range: 2.7V to 5.5V Teeny™ SC-70-5 package Ultra-low output noise: 30µVrms 100mA continuous output current, 150mA peak current Stability with ceramic output capacitors Ultra-low dropout: 165mV at 100mA High output accuracy: 1.5% initial accuracy 3.0% over temperature Low ground current 95µA TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection

The MIC5253 is an efficient CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1.5% initial accuracy, extremely low dropout voltage (165mV at 100mA), and low ground current (typically 95µA at full load). The MIC5253 provides a very low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise.

Designed specifically for handheld and battery-powered devices, the MIC5253 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero.

The MIC5253 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Available in the Teeny™ SC-70-5 package, the MIC5253 offers a wide range of output voltages. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff.

Additional Features

    • Input voltage range: 2.7V to 5.5V
    • Teeny™ SC-70-5 package
    • Ultra-low output noise: 30µVrms
    • 100mA continuous output current, 150mA peak current
    • Stability with ceramic output capacitors
    • Ultra-low dropout: 165mV at 100mA
    • High output accuracy:
      • 1.5% initial accuracy
      • 3.0% over temperature
    • Low ground current 95µA
    • TTL logic-controlled enable input
    • Zero off-mode current
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5253
Product Name 100mA Low Noise uCap Teeny™ LDO
Package Type SC-70; Other; ['SC70']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1525A Regulating Pulse Width Modulators - 5962-89511032A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS715B0EJ V50 - TLS715B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details