Microchip Technology, Inc. 3V 100MA Voltage Regulator IC MIC5253-3.0YC5-TR

Description
IC REG LINEAR 3V 100MA SC70-5 Product overview: MIC5253-3.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-3.0YC5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 3V 100MA SC70-5 Product overview: MIC5253-3.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-3.0YC5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5253-3.0YC5-TR is a low-dropout linear voltage regulator designed for applications requiring ultra-low noise and compact size. It operates within an input voltage range of 2.7V to 5.5V and provides a stable output voltage of 3.0V with a maximum continuous output current of 100mA and a peak current of 150mA. The device features an ultra-low output noise of 30µV (rms), making it suitable for RF applications. This regulator has a dropout voltage of 165mV at 100mA, ensuring efficient performance in battery-powered devices. It also boasts a low ground current of 95µA, which contributes to energy efficiency. The MIC5253 includes a TTL-logic-compatible enable pin for power management, allowing for nearly zero off-mode current when disabled. Additionally, it incorporates thermal shutdown and current limit protection for enhanced reliability. The MIC5253 is packaged in a Teeny,Ñ¢ SC-70-5 form factor, which is advantageous for space-constrained applications such as cellular phones, pagers, and portable electronics. It is compatible with low-ESR ceramic capacitors, further optimizing board space usage. Overall, this voltage regulator is a suitable choice for engineers looking for a compact, efficient, and low-noise solution for their power management needs.

Datasheet Summary
Powered by GS/AI

The MIC5253-3.0YC5-TR is a low-dropout linear voltage regulator designed for applications requiring ultra-low noise and compact size. It operates within an input voltage range of 2.7V to 5.5V and provides a stable output voltage of 3.0V with a maximum continuous output current of 100mA and a peak current of 150mA. The device features an ultra-low output noise of 30µV (rms), making it suitable for RF applications. This regulator has a dropout voltage of 165mV at 100mA, ensuring efficient performance in battery-powered devices. It also boasts a low ground current of 95µA, which contributes to energy efficiency. The MIC5253 includes a TTL-logic-compatible enable pin for power management, allowing for nearly zero off-mode current when disabled. Additionally, it incorporates thermal shutdown and current limit protection for enhanced reliability. The MIC5253 is packaged in a Teeny,Ñ¢ SC-70-5 form factor, which is advantageous for space-constrained applications such as cellular phones, pagers, and portable electronics. It is compatible with low-ESR ceramic capacitors, further optimizing board space usage. Overall, this voltage regulator is a suitable choice for engineers looking for a compact, efficient, and low-noise solution for their power management needs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 100MA Voltage Regulator IC
776-MIC5253-3.0YC5-TR
3V 100MA Voltage Regulator IC 776-MIC5253-3.0YC5-TR
IC REG LINEAR 3V 100MA SC70-5 Product overview: MIC5253-3.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-3.0YC5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 100MA SC70-5 Product overview: MIC5253-3.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-3.0YC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5253-3.0YC5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5253-3.0YC5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5253-3.0YC5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5253-3.0YC5-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5253-3.0YC5-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5253-3.0YC5-CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5253-3.0YC5-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5253-3.0YC5-DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5253-3.0YC5-DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5253-3.0YC5-TR
LDO Voltage Regulators MIC5253-3.0YC5-TR
LDO Voltage Regulators 80mA uCap LDO

LDO Voltage Regulators 80mA uCap LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5253-3.0YC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5253-3.0YC5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5253-3.0YC5-TR
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5253-3.0YC5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5253-3.0YC5-TR
PMIC - Voltage Regulators - Linear MIC5253-3.0YC5-TR
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5253-3.0YC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5253-3.0YC5-TR
Voltage Regulators - Linear MIC5253-3.0YC5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5253-3.0YC5-TR MIC5253-3.0YC5-TR-ND MIC5253-3.0YC5-TR MIC5253-3.0YC5-TR MIC5253-3.0YC5-TR MIC5253-3.0YC5-TR
Product Name 3V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Output Voltage 3 volts 3 volts 3 volts 3 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 5.5 volts 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3988SEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details