Manufacturer: Microchip Technology
Win Source Part Number: 058851-MIC5253-3.0YC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 100μA to 150μA
PSRR: 70dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 058851-MIC5253-3.0YC5 TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5253-3.0YC5 TR |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SC-70; Other; SC-70-5 |
| Life Cycle Stage | Maturity; Active |