Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 3V 100MA SC70-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5253-3.0BC5-TR-ND | MIC5253-3.0BC5-TR | MIC5253-3.0BC5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Special Features | Input Overcurrent Protection | Enable |