Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 2.8V 100MA SC70-5 Product overview: MIC5253-2.8YC5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-2.8YC5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 100MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 2.8V 100MA SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5253-2.8YC5-ND | 776-MIC5253-2.8YC5 | MIC5253-2.8YC5 | MIC5253-2.8YC5 | MIC5253-2.8YC5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Bulk | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |