Manufacturer: Microchip Technology
Win Source Part Number: 101625-MIC5253-2.8YC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 100μA to 150μA
PSRR: 70dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
IC REG LINEAR 2.8V 100MA SC70-5 Product overview: MIC5253-2.8YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-2.8YC5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
LDO Voltage Regulators 80mA uCap LDO
IC REG LINEAR 2.8V 100MA SC70-5
IC REG LINEAR 2.8V 100MA SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 101625-MIC5253-2.8YC5-TR | 776-MIC5253-2.8YC5-TR | 150-MIC5253-2.8YC5-TR-ND | MIC5253-2.8YC5-TR | MIC5253-2.8YC5-TR | MIC5253-2.8YC5-TR | MIC5253-2.8YC5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5253-2.8YC5-TR | 2.8V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SC-70; Other; SC-70-5 | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Life Cycle Stage | Maturity; Active | Active |