Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 2.8V 100MA SC70-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5253-2.8BC5 | MIC5253-2.8BC5 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.8 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps |