The MIC5253-2.8BC5 TR is a low-dropout linear voltage regulator designed for applications requiring ultra-low noise and high efficiency. It operates within an input voltage range of 2.7V to 5.5V and provides a stable output voltage of 2.8V with a maximum continuous output current of 100mA and a peak current of 150mA. The device features an ultra-low output noise of 30µV (rms), making it suitable for RF applications.
This regulator has a dropout voltage of 165mV at 100mA, ensuring efficient operation in battery-powered devices. It includes a TTL-logic-compatible
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 2.8V 100MA SC70-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5253-2.8BC5TR-ND | MIC5253-2.8BC5 TR | MIC5253-2.8BC5 TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Special Features | Input Overcurrent Protection | Enable |