The MIC5253-2.85BC5 TR is a linear voltage regulator designed for low-noise applications, featuring an input voltage range of 2.7V to 5.5V and a maximum output current of 100mA, with a peak current capability of 150mA. It operates with an ultra-low dropout voltage of 165mV at 100mA, ensuring efficient performance in battery-powered devices. The device is housed in a compact Teeny,Ñ¢ SC-70-5 package, making it suitable for space-constrained applications.
This regulator offers high output accuracy of 1.5% initially and 3.0% over temperature, along with an ultra-low output noise of 30µV(rms), which is critical for RF applications. It supports stability with ceramic output capacitors and features a TTL-logic-controlled
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 2.85V 100MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5253-2.85BC5TR-ND | MIC5253-2.85BC5 TR | MIC5253-2.85BC5 TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Special Features | Input Overcurrent Protection | Enable |