Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5253-1.8YC5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2807-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2807-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2807-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2807-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2807-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2807-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2807-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2807-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2807-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.8V 100MA Voltage Regulator IC
776-MIC5253-1.8YC5-TR
1.8V 100MA Voltage Regulator IC 776-MIC5253-1.8YC5-TR
IC REG LINEAR 1.8V 100MA SC70-5 Product overview: MIC5253-1.8YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-1.8YC5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 100MA SC70-5 Product overview: MIC5253-1.8YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5253-1.8YC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5253-1.8YC5-TR - 102986-MIC5253-1.8YC5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5253-1.8YC5-TR
102986-MIC5253-1.8YC5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5253-1.8YC5-TR 102986-MIC5253-1.8YC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 102986-MIC5253-1.8YC 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 100mA Operating Supply Current: 100μA to 150μA PSRR: 70dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 102986-MIC5253-1.8YC5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 100μA to 150μA
PSRR: 70dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5253-1.8YC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5253-1.8YC5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5253-1.8YC5-TR
IC REG LINEAR 1.8V 100MA SC70-5

IC REG LINEAR 1.8V 100MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5253-1.8YC5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5253-1.8YC5-TR
PMIC - Voltage Regulators - Linear MIC5253-1.8YC5-TR
IC REG LINEAR 1.8V 100MA SC70-5

IC REG LINEAR 1.8V 100MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5253-1.8YC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5253-1.8YC5-TR
Voltage Regulators - Linear MIC5253-1.8YC5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5253-1.8YC5-TR
LDO Voltage Regulators MIC5253-1.8YC5-TR
LDO Voltage Regulators 80mA uCap LDO

LDO Voltage Regulators 80mA uCap LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5253-1.8YC5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5253-1.8YC5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5253-1.8YC5-TR
IC REG LINEAR 1.8V 100MA SC70-5

IC REG LINEAR 1.8V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2807-2-ND 776-MIC5253-1.8YC5-TR 102986-MIC5253-1.8YC5-TR MIC5253-1.8YC5-TR MIC5253-1.8YC5-TR MIC5253-1.8YC5-TR MIC5253-1.8YC5-TR MIC5253-1.8YC5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5253-1.8YC5-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel (TR) SC-70; Other; SC-70-5 SC-70; SSOP SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data