Microchip Technology, Inc. 150mA High-PSRR uCap LDO MIC5252

Description
The MIC5252 is an efficient, precise CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5252 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5252 has a high PSRR even at low supply voltages, critical for battery-powered electronics. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5252 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5252 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5252 is available in IttyBitty® SOT-23-5 package in a wide range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V PSRR equals 50dB at VO + 0.3V Ultra-low output noise: 30µVrms Stability with ceramic output capacitors Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection
Datasheet
Description
The MIC5252 is an efficient, precise CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5252 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5252 has a high PSRR even at low supply voltages, critical for battery-powered electronics. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5252 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5252 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5252 is available in IttyBitty® SOT-23-5 package in a wide range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V PSRR equals 50dB at VO + 0.3V Ultra-low output noise: 30µVrms Stability with ceramic output capacitors Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA High-PSRR uCap LDO - MIC5252 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA High-PSRR uCap LDO
MIC5252
150mA High-PSRR uCap LDO MIC5252
The MIC5252 is an efficient, precise CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5252 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5252 has a high PSRR even at low supply voltages, critical for battery-powered electronics. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5252 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5252 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5252 is available in IttyBitty® SOT-23-5 package in a wide range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V PSRR equals 50dB at VO + 0.3V Ultra-low output noise: 30µVrms Stability with ceramic output capacitors Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection

The MIC5252 is an efficient, precise CMOS voltage regulator optimized for ultra-low-noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5252 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5252 has a high PSRR even at low supply voltages, critical for battery-powered electronics. A noise bypass pin is also available for further reduction of output noise.

Designed specifically for handheld and battery-powered devices, the MIC5252 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero.

The MIC5252 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5252 is available in IttyBitty® SOT-23-5 package in a wide range of output voltages.

Additional Features

    • Input voltage range: 2.7V to 6.0V
    • PSRR equals 50dB at VO + 0.3V
    • Ultra-low output noise: 30µVrms
    • Stability with ceramic output capacitors
    • Ultra-low dropout: 135mV at 150mA
    • High output accuracy:
      • 1.0% initial accuracy
      • 2.0% over temperature
    • Low quiescent current: 90µA
    • Tight load and line regulation
    • TTL logic-controlled enable input
    • Zero off-mode current
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5252
Product Name 150mA High-PSRR uCap LDO
Package Type SOT23; Other; ['VDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8873HPWPR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511TC - TLF80511TC - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCU04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details