Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5252-1.8YM5TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Life Cycle Stage | Active |
| Output Voltage | 1.8 to ? volts |