Microchip Technology, Inc. 300mA uCap LDO w/ Programmable Power-On Reset Delay MIC5249

Description
The MIC5249 is an efficient, precise 300mA CMOS voltage regulator with power-on reset delay which can be implemented via an external capacitor. It offers 1% initial accuracy, extremely low dropout voltage (typically 400mV @ 300mA), and low ground current (typically 85mA) over load. Designed specifically for noise-critical applications in handheld or battery-powered devices, the MIC5249 comes equipped with a noise reduction feature to filter the output noise via an external capacitor. Other features of the MIC5249 include a logic-compatible enable pin, current limit, thermal shutdown, ultra-fast transient response, and an active clamp to speed up device turnoff. The MIC5249 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Additional Features 300mA output current High PSRR: 65dB at 120Hz Stable with ceramic output capacitor Power-on reset output with adjustable delay time High output accuracy: ±1.0% initial accuracy ±3.0% over temperature Low dropout voltage: 400mV at 300mA Low quiescent current: 85mA Zero off-mode current state Thermal shutdown protection Current limit protection Tiny MSOP-8 package
Datasheet
Description
The MIC5249 is an efficient, precise 300mA CMOS voltage regulator with power-on reset delay which can be implemented via an external capacitor. It offers 1% initial accuracy, extremely low dropout voltage (typically 400mV @ 300mA), and low ground current (typically 85mA) over load. Designed specifically for noise-critical applications in handheld or battery-powered devices, the MIC5249 comes equipped with a noise reduction feature to filter the output noise via an external capacitor. Other features of the MIC5249 include a logic-compatible enable pin, current limit, thermal shutdown, ultra-fast transient response, and an active clamp to speed up device turnoff. The MIC5249 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Additional Features 300mA output current High PSRR: 65dB at 120Hz Stable with ceramic output capacitor Power-on reset output with adjustable delay time High output accuracy: ±1.0% initial accuracy ±3.0% over temperature Low dropout voltage: 400mV at 300mA Low quiescent current: 85mA Zero off-mode current state Thermal shutdown protection Current limit protection Tiny MSOP-8 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA uCap LDO w/ Programmable Power-On Reset Delay - MIC5249 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA uCap LDO w/ Programmable Power-On Reset Delay
MIC5249
300mA uCap LDO w/ Programmable Power-On Reset Delay MIC5249
The MIC5249 is an efficient, precise 300mA CMOS voltage regulator with power-on reset delay which can be implemented via an external capacitor. It offers 1% initial accuracy, extremely low dropout voltage (typically 400mV @ 300mA), and low ground current (typically 85mA) over load. Designed specifically for noise-critical applications in handheld or battery-powered devices, the MIC5249 comes equipped with a noise reduction feature to filter the output noise via an external capacitor. Other features of the MIC5249 include a logic-compatible enable pin, current limit, thermal shutdown, ultra-fast transient response, and an active clamp to speed up device turnoff. The MIC5249 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Additional Features 300mA output current High PSRR: 65dB at 120Hz Stable with ceramic output capacitor Power-on reset output with adjustable delay time High output accuracy: ±1.0% initial accuracy ±3.0% over temperature Low dropout voltage: 400mV at 300mA Low quiescent current: 85mA Zero off-mode current state Thermal shutdown protection Current limit protection Tiny MSOP-8 package

The MIC5249 is an efficient, precise 300mA CMOS voltage regulator with power-on reset delay which can be implemented via an external capacitor. It offers 1% initial accuracy, extremely low dropout voltage (typically 400mV @ 300mA), and low ground current (typically 85mA) over load.

Designed specifically for noise-critical applications in handheld or battery-powered devices, the MIC5249 comes equipped with a noise reduction feature to filter the output noise via an external capacitor. Other features of the MIC5249 include a logic-compatible enable pin, current limit, thermal shutdown, ultra-fast transient response, and an active clamp to speed up device turnoff.

The MIC5249 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Additional Features

    • 300mA output current
    • High PSRR: 65dB at 120Hz
    • Stable with ceramic output capacitor
    • Power-on reset output with adjustable delay time
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±3.0% over temperature
    • Low dropout voltage: 400mV at 300mA
    • Low quiescent current: 85mA
    • Zero off-mode current state
    • Thermal shutdown protection
    • Current limit protection
    • Tiny MSOP-8 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5249
Product Name 300mA uCap LDO w/ Programmable Power-On Reset Delay
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ21040DBVT - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511TF V50 - TLF80511TF V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details