Microchip Technology, Inc. 150mA uCap CMOS LDO Regulator MIC5248

Description
The MIC5248 is an efficient, general purpose 1.2V CMOS voltage regulator with a Power Good output function. The MIC5248 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load. The MIC5248 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100µA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input
Datasheet
Description
The MIC5248 is an efficient, general purpose 1.2V CMOS voltage regulator with a Power Good output function. The MIC5248 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load. The MIC5248 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100µA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA uCap CMOS LDO Regulator - MIC5248 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA uCap CMOS LDO Regulator
MIC5248
150mA uCap CMOS LDO Regulator MIC5248
The MIC5248 is an efficient, general purpose 1.2V CMOS voltage regulator with a Power Good output function. The MIC5248 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load. The MIC5248 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100µA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input

The MIC5248 is an efficient, general purpose 1.2V CMOS voltage regulator with a Power Good output function. The MIC5248 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load.

The MIC5248 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package.

Additional Features

    • Power Good indicator
    • Load-independent, ultra-low ground current: 100µA
    • 150mA output current
    • Current limiting
    • Thermal shutdown
    • Tight load and line regulation
    • Zero off-mode current
    • Stability with low-ESR capacitors
    • Fast transient response
    • TTL logic-controlled enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5248
Product Name 150mA uCap CMOS LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['VDFN', 'SOT-23']
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Power Management IC - 713-BQ27541DRZT-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers