Microchip Technology, Inc. 150mA Low Voltage uCap CMOS Regulator MIC5247

Description
The MIC5247 is an efficient and precise, low-voltage CMOS voltage regulator optimized for ultra-low noise applications. The MIC5247 offers better than 1% initial accuracy and 85mA constant ground current over load (typically 85mA). The MIC5247 provides a very low-noise output, ideal for RF applications where quiet voltage sources are required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5247 provides a logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5247 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in IttyBitty® SOT-23-5 package, the MIC5247 also offers a range of fixed output voltages. Additional Features Ultra-low noise Low voltage outputs Load-independent, ultra-low ground current: 85mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response Logic-controlled enable input
Datasheet
Description
The MIC5247 is an efficient and precise, low-voltage CMOS voltage regulator optimized for ultra-low noise applications. The MIC5247 offers better than 1% initial accuracy and 85mA constant ground current over load (typically 85mA). The MIC5247 provides a very low-noise output, ideal for RF applications where quiet voltage sources are required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5247 provides a logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5247 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in IttyBitty® SOT-23-5 package, the MIC5247 also offers a range of fixed output voltages. Additional Features Ultra-low noise Low voltage outputs Load-independent, ultra-low ground current: 85mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response Logic-controlled enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Low Voltage uCap CMOS Regulator - MIC5247 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA Low Voltage uCap CMOS Regulator
MIC5247
150mA Low Voltage uCap CMOS Regulator MIC5247
The MIC5247 is an efficient and precise, low-voltage CMOS voltage regulator optimized for ultra-low noise applications. The MIC5247 offers better than 1% initial accuracy and 85mA constant ground current over load (typically 85mA). The MIC5247 provides a very low-noise output, ideal for RF applications where quiet voltage sources are required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5247 provides a logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5247 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in IttyBitty® SOT-23-5 package, the MIC5247 also offers a range of fixed output voltages. Additional Features Ultra-low noise Low voltage outputs Load-independent, ultra-low ground current: 85mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response Logic-controlled enable input

The MIC5247 is an efficient and precise, low-voltage CMOS voltage regulator optimized for ultra-low noise applications. The MIC5247 offers better than 1% initial accuracy and 85mA constant ground current over load (typically 85mA). The MIC5247 provides a very low-noise output, ideal for RF applications where quiet voltage sources are required. A noise bypass pin is also available for further reduction of output noise.

Designed specifically for handheld and battery-powered devices, the MIC5247 provides a logic-compatible enable pin. When disabled, power consumption drops nearly to zero.

The MIC5247 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in IttyBitty® SOT-23-5 package, the MIC5247 also offers a range of fixed output voltages.

Additional Features

    • Ultra-low noise
    • Low voltage outputs
    • Load-independent, ultra-low ground current: 85mA
    • 150mA output current
    • Current limiting
    • Thermal shutdown
    • Tight load and line regulation
    • Zero off-mode current
    • Stability with low-ESR capacitors
    • Fast transient response
    • Logic-controlled enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC5247
Product Name 150mA Low Voltage uCap CMOS Regulator
Package Type Other; ['TSOT', 'VDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900212P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.50E-5 amps
View Details
Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details