Microchip Technology, Inc. V Reg, 2.7-6V, 0.15A, 1.8V, 2%, 5Sot23; Fixed Output Voltage Nom. Microchip MIC5247-1.8YM5-TR

Description
V REG, 2.7-6V, 0.15A, 1.8V, 2%, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:6V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 2.7-6V, 0.15A, 1.8V, 2%, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:6V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2.7-6V, 0.15A, 1.8V, 2%, 5Sot23; Fixed Output Voltage Nom. Microchip - 93AC7211 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2.7-6V, 0.15A, 1.8V, 2%, 5Sot23; Fixed Output Voltage Nom. Microchip
93AC7211
V Reg, 2.7-6V, 0.15A, 1.8V, 2%, 5Sot23; Fixed Output Voltage Nom. Microchip 93AC7211
V REG, 2.7-6V, 0.15A, 1.8V, 2%, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:6V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

V REG, 2.7-6V, 0.15A, 1.8V, 2%, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:6V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93AC7211
Product Name V Reg, 2.7-6V, 0.15A, 1.8V, 2%, 5Sot23; Fixed Output Voltage Nom. Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details