Manufacturer: Microchip Technology
Win Source Part Number: 1076888-MIC5247-1.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 150μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 1.8V 150MA 6MLF Product overview: MIC5247-1.8BML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5247-1.8BML-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 1.8V 150MA 6MLF
IC REG LINEAR 1.8V 150MA 6MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076888-MIC5247-1.8BML-TR | MIC5247-1.8BML-TR-ND | 776-MIC5247-1.8BML-TR | MIC5247-1.8BML-TR | MIC5247-1.8BML-TR | MIC5247-1.8BML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.8BML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 150MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-MLF (2x2) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |