Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5BM5 MIC5247-1.5BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058831-MIC5247-1.5BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058831-MIC5247-1.5BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5BM5 - 058831-MIC5247-1.5BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5BM5
058831-MIC5247-1.5BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5BM5 058831-MIC5247-1.5BM5
Manufacturer: Microchip Technology Win Source Part Number: 058831-MIC5247-1.5BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 058831-MIC5247-1.5BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 150μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 058831-MIC5247-1.5BM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5BM5
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-3REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 277013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1414-6B
Output Voltage -0.3000 to 300 volts
View Details