Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85BM5 MIC5245-2.85BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058822-MIC5245-2.85B M5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.85V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058822-MIC5245-2.85B M5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.85V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85BM5 - 058822-MIC5245-2.85BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85BM5
058822-MIC5245-2.85BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85BM5 058822-MIC5245-2.85BM5
Manufacturer: Microchip Technology Win Source Part Number: 058822-MIC5245-2.85B M5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.85V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 058822-MIC5245-2.85BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 058822-MIC5245-2.85BM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85BM5
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Motor Drivers, Controllers - A3916GESTR-T-1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.7 to 15 volts
View Details
Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details