Microchip Technology, Inc. Ldo, Adj, 1.24V To 20V, 0.5A, Msop-8; Output Type Microchip MIC5239YMM

Description
LDO, ADJ, 1.24V TO 20V, 0.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 20V, 0.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 20V, 0.5A, Msop-8; Output Type Microchip - 10AC8235 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 20V, 0.5A, Msop-8; Output Type Microchip
10AC8235
Ldo, Adj, 1.24V To 20V, 0.5A, Msop-8; Output Type Microchip 10AC8235
LDO, ADJ, 1.24V TO 20V, 0.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 20V, 0.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8235
Product Name Ldo, Adj, 1.24V To 20V, 0.5A, Msop-8; Output Type Microchip
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details