Microchip Technology, Inc. Ldo, Adj, 0.5A, -40 To 125Deg C; Output Type Microchip MIC5239YM

Description
LDO, ADJ, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5A, -40 To 125Deg C; Output Type Microchip - 99AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, -40 To 125Deg C; Output Type Microchip
99AC4160
Ldo, Adj, 0.5A, -40 To 125Deg C; Output Type Microchip 99AC4160
LDO, ADJ, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO, ADJ, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC4160
Product Name Ldo, Adj, 0.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details