Microchip Technology, Inc. Ldo, Adj, 1.24V-20V, 0.5A, Soic-8; Output Type Microchip MIC5239YM-TR

Description
LDO, ADJ, 1.24V-20V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:20V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V-20V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:20V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V-20V, 0.5A, Soic-8; Output Type Microchip - 57AC2596 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V-20V, 0.5A, Soic-8; Output Type Microchip
57AC2596
Ldo, Adj, 1.24V-20V, 0.5A, Soic-8; Output Type Microchip 57AC2596
LDO, ADJ, 1.24V-20V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:20V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 1.24V-20V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:20V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet
High Vin, Low Iq Regulator 8 Soic 3.9Mm T/r Rohs Compliant Microchip - 71Y1815 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 8 Soic 3.9Mm T/r Rohs Compliant Microchip
71Y1815
High Vin, Low Iq Regulator 8 Soic 3.9Mm T/r Rohs Compliant Microchip 71Y1815
HIGH VIN, LOW IQ REGULATOR 8 SOIC 3.9MM T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 8 SOIC 3.9MM T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 57AC2596 71Y1815
Product Name Ldo, Adj, 1.24V-20V, 0.5A, Soic-8; Output Type Microchip High Vin, Low Iq Regulator 8 Soic 3.9Mm T/r Rohs Compliant Microchip
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details