Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5239BMM MIC5239BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 108303-MIC5239BMM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 1.24 V to 20 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.35V @ 500mA (Typ) Operating Supply Current: 45μA to 15mA Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108303-MIC5239BMM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 1.24 V to 20 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.35V @ 500mA (Typ) Operating Supply Current: 45μA to 15mA Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5239BMM - 108303-MIC5239BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5239BMM
108303-MIC5239BMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5239BMM 108303-MIC5239BMM
Manufacturer: Microchip Technology Win Source Part Number: 108303-MIC5239BMM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 1.24 V to 20 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.35V @ 500mA (Typ) Operating Supply Current: 45μA to 15mA Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 108303-MIC5239BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.24 V to 20 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.35V @ 500mA (Typ)
Operating Supply Current: 45μA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239BMM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239BMM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239BMM-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
500MA Voltage Regulator IC
776-MIC5239BMM
500MA Voltage Regulator IC 776-MIC5239BMM
IC REG LIN POS ADJ 500MA 8MSOP Product overview: MIC5239BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239BMM can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA 8MSOP Product overview: MIC5239BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239BMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5239BMM
PMIC - Voltage Regulators - Linear MIC5239BMM
IC REG LIN POS ADJ 500MA 8MSOP

IC REG LIN POS ADJ 500MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5239BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5239BMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5239BMM
IC REG LIN POS ADJ 500MA 8MSOP

IC REG LIN POS ADJ 500MA 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 108303-MIC5239BMM MIC5239BMM-ND 776-MIC5239BMM MIC5239BMM MIC5239BMM
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5239BMM Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tube SSOP
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085E - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details