Microchip Technology, Inc. Ldo, Fixed, 5V, 0.5A, Soic-8; Output Type Microchip MIC5239-5.0YM

Description
LDO, FIXED, 5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.5A, Soic-8; Output Type Microchip - 71Y1808 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, Soic-8; Output Type Microchip
71Y1808
Ldo, Fixed, 5V, 0.5A, Soic-8; Output Type Microchip 71Y1808
LDO, FIXED, 5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1808
Product Name Ldo, Fixed, 5V, 0.5A, Soic-8; Output Type Microchip
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details