Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.5A, Sot-223-4; Output Type Microchip MIC5239-3.3YS

Description
LDO, FIXED, 3.3V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, Sot-223-4; Output Type Microchip - 71Y1806 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Sot-223-4; Output Type Microchip
71Y1806
Ldo, Fixed, 3.3V, 0.5A, Sot-223-4; Output Type Microchip 71Y1806
LDO, FIXED, 3.3V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, 0.35Vdo, 0.5A, 3.3V, 1%, 3Sot223; Output Type Microchip - 10AC8232 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.35Vdo, 0.5A, 3.3V, 1%, 3Sot223; Output Type Microchip
10AC8232
Ldo, 0.35Vdo, 0.5A, 3.3V, 1%, 3Sot223; Output Type Microchip 10AC8232
LDO, 0.35VDO, 0.5A, 3.3V, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, 0.35VDO, 0.5A, 3.3V, 1%, 3SOT223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y1806 10AC8232
Product Name Ldo, Fixed, 3.3V, 0.5A, Sot-223-4; Output Type Microchip Ldo, 0.35Vdo, 0.5A, 3.3V, 1%, 3Sot223; Output Type Microchip
Input Voltage 2.3 to 30 volts 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details