IC REG LINEAR 3V 500MA SOT223-3 Product overview: MIC5239-3.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-3.0YS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Manufacturer: Microchip Technology
Win Source Part Number: 884777-MIC5239-3.0YS
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Tube
Mounting: Surface Mount
Family Name: MIC5239
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3V 500MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LINEAR 3V 500MA SOT223-3
IC REG LINEAR 3V 500MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5239-3.0YS | MIC5239-3.0YS-ND | 884777-MIC5239-3.0YS | MIC5239-3.0YS | MIC5239-3.0YS | MIC5239-3.0YS | MIC5239-3.0YS |
| Product Name | 3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5239-3.0YS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 30 volts | 30 volts | 30 volts | ? to 30 volts |