The MIC5239-2.5BMM is a low quiescent current linear voltage regulator designed to provide a fixed output of 2.5V with a maximum output current of 500mA. It operates over a wide input voltage range of 2.3V to 30V and features a low dropout voltage of 350mV at full load. The device has an ultra-low quiescent current of 23µA, making it suitable for battery-powered applications and systems requiring keep-alive power. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 3.3µF capacitor for stability. It includes several protection features such as thermal shutdown, overcurrent protection, reverse-leakage protection, and reverse-battery protection. The MIC5239-2.5BMM is available in a thermally enhanced 8-pin MSOP package and is suitable for various applications, including USB power supplies and automotive electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 2.5V 500MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 2.5V 500MA 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5239-2.5BMM-ND | MIC5239-2.5BMM | MIC5239-2.5BMM | MIC5239-2.5BMM | MIC5239-2.5BMM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |