The MIC5239-2.5BM is a low quiescent current linear voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 500mA. It operates over a wide input voltage range of 2.3V to 30V and features a low dropout voltage of 350mV at full load. The device has an ultra-low quiescent current of 23µA, making it suitable for battery-powered applications and systems requiring keep-alive power. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 3.3µF capacitor for stability. Additional features include a logic-compatible enable input, an output voltage error flag indicator, thermal shutdown, overcurrent protection, reverse-leakage protection, and reverse-battery protection. The MIC5239-2.5BM is available in thermally enhanced packages such as SOIC-8, MSOP-8, and SOT-223, and operates within a junction temperature range of -40°C to +125°C.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5239-2.5BM-ND | MIC5239-2.5BM | MIC5239-2.5BM | MIC5239-2.5BM | MIC5239-2.5BM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |