Manufacturer: Microchip Technology
Win Source Part Number: 1076857-MIC5239-1.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.35V @ 500mA (Typ)
Operating Supply Current: 45μA to 15mA
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 1.8V 500MA SOT223-3 Product overview: MIC5239-1.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-1.8BS TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 1.8V 500MA SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076857-MIC5239-1.8BS TR | MIC5239-1.8BSTR-ND | 776-MIC5239-1.8BS TR | MIC5239-1.8BS TR | MIC5239-1.8BS TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5239-1.8BS TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 500MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |