Manufacturer: Microchip Technology
Win Source Part Number: 788687-MIC5239-1.5YM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: MIC5239
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA ~ 15mA
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.35V @ 500mA (Typ)
Alternative Parts (Cross-Reference): BA15BC0FP; BA15BC0T-E2; BA15BC0WT; BA15BC0WFP-E2;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 1.5V 500MA 8SOIC Product overview: MIC5239-1.5YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-1.5YM can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 500MA 8SOIC
IC REG LINEAR 1.5V 500MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788687-MIC5239-1.5YM | 576-2386-ND | 776-MIC5239-1.5YM | MIC5239-1.5YM | MIC5239-1.5YM | MIC5239-1.5YM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5239-1.5YM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |