Microchip Technology, Inc. Ultra-Low Quiescent Current 150mA uCap LDO MIC5238

Description
The MIC5238 is an ultra-low voltage output, 150mA LDO regulator. Designed to operate in a single supply or dual supply mode, the MIC5238 consumes only 23µA of bias current, improving efficiency. When operating in the dual supply mode, the efficiency greatly improves as the higher voltage supply is only required to supply the 23µA bias current while the output and base drive comes off of the much lower input supply voltage. As a µCap regulator, the MIC5238 operates with a 2.2µF ceramic capacitor on the output, offering a smaller overall solution. It also incorporates a logic-level enable pin that allows the MIC5238 to be put into a zero off-mode current when disabled. The MIC5238 is fully protected with current limit and thermal shutdown. It is offered in the IttyBitty® SOT-23-5 package with an operating junction temperature range of -40°C to +125°C. Additional Features Ultra-low input voltage range: 1.5V to 6V Ultra-low output voltage: 1.1V minimum output voltage Low dropout voltage: 310mV at 150mA High output accuracy: ±2.0% over temperature µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Zero off-mode current Reverse leakage protection Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package
Datasheet
Description
The MIC5238 is an ultra-low voltage output, 150mA LDO regulator. Designed to operate in a single supply or dual supply mode, the MIC5238 consumes only 23µA of bias current, improving efficiency. When operating in the dual supply mode, the efficiency greatly improves as the higher voltage supply is only required to supply the 23µA bias current while the output and base drive comes off of the much lower input supply voltage. As a µCap regulator, the MIC5238 operates with a 2.2µF ceramic capacitor on the output, offering a smaller overall solution. It also incorporates a logic-level enable pin that allows the MIC5238 to be put into a zero off-mode current when disabled. The MIC5238 is fully protected with current limit and thermal shutdown. It is offered in the IttyBitty® SOT-23-5 package with an operating junction temperature range of -40°C to +125°C. Additional Features Ultra-low input voltage range: 1.5V to 6V Ultra-low output voltage: 1.1V minimum output voltage Low dropout voltage: 310mV at 150mA High output accuracy: ±2.0% over temperature µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Zero off-mode current Reverse leakage protection Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Quiescent Current 150mA uCap LDO - MIC5238 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra-Low Quiescent Current 150mA uCap LDO
MIC5238
Ultra-Low Quiescent Current 150mA uCap LDO MIC5238
The MIC5238 is an ultra-low voltage output, 150mA LDO regulator. Designed to operate in a single supply or dual supply mode, the MIC5238 consumes only 23µA of bias current, improving efficiency. When operating in the dual supply mode, the efficiency greatly improves as the higher voltage supply is only required to supply the 23µA bias current while the output and base drive comes off of the much lower input supply voltage. As a µCap regulator, the MIC5238 operates with a 2.2µF ceramic capacitor on the output, offering a smaller overall solution. It also incorporates a logic-level enable pin that allows the MIC5238 to be put into a zero off-mode current when disabled. The MIC5238 is fully protected with current limit and thermal shutdown. It is offered in the IttyBitty® SOT-23-5 package with an operating junction temperature range of -40°C to +125°C. Additional Features Ultra-low input voltage range: 1.5V to 6V Ultra-low output voltage: 1.1V minimum output voltage Low dropout voltage: 310mV at 150mA High output accuracy: ±2.0% over temperature µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Zero off-mode current Reverse leakage protection Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package

The MIC5238 is an ultra-low voltage output, 150mA LDO regulator. Designed to operate in a single supply or dual supply mode, the MIC5238 consumes only 23µA of bias current, improving efficiency. When operating in the dual supply mode, the efficiency greatly improves as the higher voltage supply is only required to supply the 23µA bias current while the output and base drive comes off of the much lower input supply voltage.

As a µCap regulator, the MIC5238 operates with a 2.2µF ceramic capacitor on the output, offering a smaller overall solution. It also incorporates a logic-level enable pin that allows the MIC5238 to be put into a zero off-mode current when disabled.

The MIC5238 is fully protected with current limit and thermal shutdown. It is offered in the IttyBitty® SOT-23-5 package with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Ultra-low input voltage range: 1.5V to 6V
    • Ultra-low output voltage: 1.1V minimum output voltage
    • Low dropout voltage: 310mV at 150mA
    • High output accuracy: ±2.0% over temperature
    • µCap: stable with ceramic or tantalum capacitors
    • Excellent line and load regulation specifications
    • Zero off-mode current
    • Reverse leakage protection
    • Thermal shutdown and current limit protection
    • IttyBitty® SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5238
Product Name Ultra-Low Quiescent Current 150mA uCap LDO
Package Type SOT23; Other; ['TSOT', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601DRTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V50 - TLS850B0TB V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details