Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5238-1.0BM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5238-1.0BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5238-1.0BM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5238-1.0BM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1V 150MA SOT23 Voltage Regulator IC
776-MIC5238-1.0BM5-TR
1V 150MA SOT23 Voltage Regulator IC 776-MIC5238-1.0BM5-TR
IC REG LINEAR 1V 150MA SOT23-5 Product overview: MIC5238-1.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5238-1.0BM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 150MA SOT23-5 Product overview: MIC5238-1.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5238-1.0BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0BM5-TR - 788685-MIC5238-1.0BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0BM5-TR
788685-MIC5238-1.0BM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0BM5-TR 788685-MIC5238-1.0BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788685-MIC5238-1.0BM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: MIC5238 Output Voltage: 1V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 2.5mA Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-23-5 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.5V @ 150mA Alternative Parts (Cross-Reference): NCP130BMX100TCG ; NCP130AMX100TCG ; S-1315A10-A6T2U3; S-1315D10-A6T2U3; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788685-MIC5238-1.0BM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5238
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA ~ 2.5mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.5V @ 150mA
Alternative Parts (Cross-Reference): NCP130BMX100TCG ; NCP130AMX100TCG ; S-1315A10-A6T2U3; S-1315D10-A6T2U3;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - MIC5238-1.0BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5238-1.0BM5-TR
Voltage Regulators - Linear MIC5238-1.0BM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5238-1.0BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5238-1.0BM5-TR
PMIC - Voltage Regulators - Linear MIC5238-1.0BM5-TR
IC REG LINEAR 1V 150MA SOT23-5

IC REG LINEAR 1V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5238-1.0BM5-TR-ND 776-MIC5238-1.0BM5-TR 788685-MIC5238-1.0BM5-TR MIC5238-1.0BM5-TR MIC5238-1.0BM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0BM5-TR Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data