Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5237-5.0YT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2384-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2384-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2384-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
5V 500MA TO220 Voltage Regulator IC
776-MIC5237-5.0YT
5V 500MA TO220 Voltage Regulator IC 776-MIC5237-5.0YT
IC REG LINEAR 5V 500MA TO220-3 Product overview: MIC5237-5.0YT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5237-5.0YT can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO220-3 Product overview: MIC5237-5.0YT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5237-5.0YT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5237-5.0YT - 1076845-MIC5237-5.0YT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5237-5.0YT
1076845-MIC5237-5.0YT
PMIC - PMIC - Voltage Regulators - Linear - MIC5237-5.0YT 1076845-MIC5237-5.0YT
Manufacturer: Microchip Technology Win Source Part Number: 1076845-MIC5237-5.0Y T Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076845-MIC5237-5.0YT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Voltage Regulator IC Positive Fixed 1 Output 5V 500mA TO-220-3 - 536-MIC5237-5.0YT - Utmel Electronic Limited
Hong Kong, China
Linear Voltage Regulator IC Positive Fixed 1 Output 5V 500mA TO-220-3
536-MIC5237-5.0YT
Linear Voltage Regulator IC Positive Fixed 1 Output 5V 500mA TO-220-3 536-MIC5237-5.0YT
Linear Voltage Regulator IC Positive Fixed 1 Output 5V 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5V 500mA TO-220-3

Supplier's Site
Voltage Regulators - Linear - MIC5237-5.0YT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5237-5.0YT
Voltage Regulators - Linear MIC5237-5.0YT
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5237-5.0YT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5237-5.0YT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5237-5.0YT
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5237-5.0YT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5237-5.0YT
PMIC - Voltage Regulators - Linear MIC5237-5.0YT
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2384-ND 776-MIC5237-5.0YT 1076845-MIC5237-5.0YT 536-MIC5237-5.0YT MIC5237-5.0YT MIC5237-5.0YT MIC5237-5.0YT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5237-5.0YT Linear Voltage Regulator IC Positive Fixed 1 Output 5V 500mA TO-220-3 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details