Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5237-3.3BUTR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA |
| Life Cycle Stage | Active |
| Output Voltage | 3.3 to ? volts |