Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5237-2.5YU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2383-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2383-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2383-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3

Buy Now Datasheet
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-MIC5237-2.5YU
2.5V 500MA Voltage Regulator IC 776-MIC5237-2.5YU
IC REG LINEAR 2.5V 500MA TO263-3 Product overview: MIC5237-2.5YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5237-2.5YU can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA TO263-3 Product overview: MIC5237-2.5YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5237-2.5YU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5237-2.5YU - 112882-MIC5237-2.5YU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5237-2.5YU
112882-MIC5237-2.5YU
PMIC - PMIC - Voltage Regulators - Linear - MIC5237-2.5YU 112882-MIC5237-2.5YU
Manufacturer: Microchip Technology Win Source Part Number: 112882-MIC5237-2.5YU Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.7V @ 500mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 112882-MIC5237-2.5YU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 500mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5237-2.5YU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5237-2.5YU
PMIC - Voltage Regulators - Linear MIC5237-2.5YU
IC REG LINEAR 2.5V 500MA TO263-3

IC REG LINEAR 2.5V 500MA TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5237-2.5YU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5237-2.5YU
Voltage Regulators - Linear MIC5237-2.5YU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC5237-2.5YU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5237-2.5YU
Voltage Regulators - Linear MIC5237-2.5YU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3

Buy Now Datasheet
LDO Regulator Pos 2.5V 0.5A 4-Pin(3+Tab) TO-263 - 536-MIC5237-2.5YU - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V 0.5A 4-Pin(3+Tab) TO-263
536-MIC5237-2.5YU
LDO Regulator Pos 2.5V 0.5A 4-Pin(3+Tab) TO-263 536-MIC5237-2.5YU
LDO Regulator Pos 2.5V 0.5A 4-Pin(3+Tab) TO-263

LDO Regulator Pos 2.5V 0.5A 4-Pin(3+Tab) TO-263

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5237-2.5YU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5237-2.5YU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5237-2.5YU
IC REG LINEAR 2.5V 500MA TO263-3

IC REG LINEAR 2.5V 500MA TO263-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 576-2383-ND 776-MIC5237-2.5YU 112882-MIC5237-2.5YU MIC5237-2.5YU MIC5237-2.5YU 536-MIC5237-2.5YU MIC5237-2.5YU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5237-2.5YU PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Regulator Pos 2.5V 0.5A 4-Pin(3+Tab) TO-263 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tube TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data