Manufacturer: Microchip Technology
Win Source Part Number: 041633-MIC5236YMMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.24 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 30μA to 5mA
Maximum Output Voltage: 20V
Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Alternative Parts (Cross-Reference): LT1762EMS8#TRPBF; MIC5236BMM TR; MIC5236YMMTR; MIC5236YMM;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC REG LDO ADJ 0.15A 8MSOP Product overview: MIC5236YMMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5236YMMTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 041633-MIC5236YMMTR | 699-MIC5236YMMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5236YMMTR | 0.15A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 8-MSOP | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active |