Microchip Technology, Inc. Ldo, Fixed, 1.24V To 20V, 0.15A, Soic-8; Output Type Microchip MIC5236YM

Description
LDO, FIXED, 1.24V TO 20V, 0.15A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.24V TO 20V, 0.15A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.24V To 20V, 0.15A, Soic-8; Output Type Microchip - 10AC8229 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.24V To 20V, 0.15A, Soic-8; Output Type Microchip
10AC8229
Ldo, Fixed, 1.24V To 20V, 0.15A, Soic-8; Output Type Microchip 10AC8229
LDO, FIXED, 1.24V TO 20V, 0.15A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO, FIXED, 1.24V TO 20V, 0.15A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8229
Product Name Ldo, Fixed, 1.24V To 20V, 0.15A, Soic-8; Output Type Microchip
Input Voltage 2.3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details