Microchip Technology, Inc. Ldo, Fixed, 5V, 0.15A, Soic-8; Output Type Microchip MIC5236-5.0YM

Description
LDO, FIXED, 5V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC; MSL:-RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, Soic-8; Output Type Microchip - 71Y1758 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, Soic-8; Output Type Microchip
71Y1758
Ldo, Fixed, 5V, 0.15A, Soic-8; Output Type Microchip 71Y1758
LDO, FIXED, 5V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC; MSL:-RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1758
Product Name Ldo, Fixed, 5V, 0.15A, Soic-8; Output Type Microchip
Input Voltage 2.3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details