Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.15A, Soic-8; Output Type Microchip MIC5236-3.3YM

Description
LDO, FIXED, 3.3V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.15A, Soic-8; Output Type Microchip - 10AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, Soic-8; Output Type Microchip
10AC8227
Ldo, Fixed, 3.3V, 0.15A, Soic-8; Output Type Microchip 10AC8227
LDO, FIXED, 3.3V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8227
Product Name Ldo, Fixed, 3.3V, 0.15A, Soic-8; Output Type Microchip
Input Voltage 2.3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details