Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.3BMM MIC5236-3.3BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 109797-MIC5236-3.3BM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 30μA to 5mA Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 109797-MIC5236-3.3BM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 30μA to 5mA Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.3BMM - 109797-MIC5236-3.3BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.3BMM
109797-MIC5236-3.3BMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.3BMM 109797-MIC5236-3.3BMM
Manufacturer: Microchip Technology Win Source Part Number: 109797-MIC5236-3.3BM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 30μA to 5mA Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 109797-MIC5236-3.3BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 30μA to 5mA
Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-MIC5236-3.3BMM
3.3V 150MA Voltage Regulator IC 776-MIC5236-3.3BMM
IC REG LINEAR 3.3V 150MA 8MSOP Product overview: MIC5236-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.3BMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA 8MSOP Product overview: MIC5236-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.3BMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5236-3.3BMM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5236-3.3BMM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5236-3.3BMM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear - MIC5236-3.3BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5236-3.3BMM
Voltage Regulators - Linear MIC5236-3.3BMM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5236-3.3BMM
PMIC - Voltage Regulators - Linear MIC5236-3.3BMM
IC REG LINEAR 3.3V 150MA 8MSOP

IC REG LINEAR 3.3V 150MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5236-3.3BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5236-3.3BMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5236-3.3BMM
IC REG LINEAR 3.3V 150MA 8MSOP

IC REG LINEAR 3.3V 150MA 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 109797-MIC5236-3.3BMM 776-MIC5236-3.3BMM MIC5236-3.3BMM-ND MIC5236-3.3BMM MIC5236-3.3BMM MIC5236-3.3BMM
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.3BMM 3.3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 8-MSOP Other; Bulk Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers