The MIC5236-3.0YMM is a low quiescent current linear voltage regulator designed for applications requiring a stable output voltage of 3.0V with a maximum output current of 150mA. It operates with a wide input voltage range from 2.3V to 30V and features a low dropout voltage of 300mV at full load. The device is stable with both ceramic and tantalum output capacitors, requiring only a 1.0µF capacitor for stability. Key features include an ultra-low quiescent current of 20µA, thermal shutdown, current limit, and reverse battery protection. The MIC5236 also has an enable input that is logic compatible and an undervoltage error flag indicator. It can withstand input transients from -20V to +60V, making it suitable for automotive and battery-powered applications. The product is available in thermally enhanced 8-pin SOIC and MSOP packages, with a junction temperature range of -40°C to +125°C.
Manufacturer: Microchip Technology
Win Source Part Number: 1076835-MIC5236-3.0Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 30μA to 5mA
Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 150MA 8MSOP Product overview: MIC5236-3.0YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.0YMM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
IC REG LINEAR 3V 150MA 8MSOP
IC REG LINEAR 3V 150MA 8MSOP
IC REG LINEAR 3V 150MA 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076835-MIC5236-3.0YMM | 776-MIC5236-3.0YMM | 576-2379-ND | MIC5236-3.0YMM | MIC5236-3.0YMM | MIC5236-3.0YMM | MIC5236-3.0YMM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.0YMM | 3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 8-MSOP | Other; Tube | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |