Microchip Technology, Inc. 3V 150MA Voltage Regulator IC MIC5236-3.0BM

Description
IC REG LINEAR 3V 150MA 8SOIC Product overview: MIC5236-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.0BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 150MA 8SOIC Product overview: MIC5236-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.0BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-MIC5236-3.0BM
3V 150MA Voltage Regulator IC 776-MIC5236-3.0BM
IC REG LINEAR 3V 150MA 8SOIC Product overview: MIC5236-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.0BM can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA 8SOIC Product overview: MIC5236-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-3.0BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5236-3.0BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5236-3.0BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5236-3.0BM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.0BM - 135959-MIC5236-3.0BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.0BM
135959-MIC5236-3.0BM
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.0BM 135959-MIC5236-3.0BM
Manufacturer: Microchip Technology Win Source Part Number: 135959-MIC5236-3.0BM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 30μA to 5mA Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 135959-MIC5236-3.0BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 30μA to 5mA
Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear - MIC5236-3.0BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5236-3.0BM
Voltage Regulators - Linear MIC5236-3.0BM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - MIC5236-3.0BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5236-3.0BM
Voltage Regulators - Linear MIC5236-3.0BM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5236-3.0BM
PMIC - Voltage Regulators - Linear MIC5236-3.0BM
IC REG LINEAR 3V 150MA 8SOIC

IC REG LINEAR 3V 150MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5236-3.0BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5236-3.0BM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5236-3.0BM
IC REG LINEAR 3V 150MA 8SOIC

IC REG LINEAR 3V 150MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5236-3.0BM MIC5236-3.0BM-ND 135959-MIC5236-3.0BM MIC5236-3.0BM MIC5236-3.0BM MIC5236-3.0BM MIC5236-3.0BM
Product Name 3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5236-3.0BM Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 3 volts 3 volts 3 volts 3 to ? volts 3 to ? volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 30 volts 30 volts 30 volts ? to 30 volts ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977KEDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3303ARZ-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details