The MIC5236-1.8BMM is a low quiescent current, µCap low-dropout regulator designed for applications requiring a stable output voltage with minimal power loss. It supports a maximum input voltage of 30V and can deliver up to 150mA output current with a low dropout voltage of 300mV. The device operates with a quiescent current of only 20µA, making it suitable for battery-powered and keep-alive applications. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 1.0µF capacitor for stability. It features a logic-compatible enable input, an undervoltage error flag indicator, and includes protections against thermal shutdown, current limit, overvoltage, load dump, reverse leakage, and reverse battery conditions. The MIC5236-1.8BMM is available in an 8-pin MSOP package and operates over a temperature range of -40°C to +125°C. Engineers may consider this product for use in automotive electronics, portable computers, and other applications where low power consumption and high reliability are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
IC REG LINEAR 1.8V 150MA 8MSOP
IC REG LINEAR 1.8V 150MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5236-1.8BMM-ND | MIC5236-1.8BMM | MIC5236-1.8BMM | MIC5236-1.8BMM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |