The MIC5236-1.8BM is a low quiescent current linear voltage regulator designed for applications requiring a stable output voltage with minimal power consumption. It operates with an input voltage range of 2.3V to 30V and can deliver up to 150mA of output current. The device features a low dropout voltage of 300mV at full load, making it suitable for battery-powered systems and applications where efficiency is critical. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 1.0µF capacitor for stability. It includes several protective features such as thermal shutdown, current limit, overvoltage shutdown, load-dump protection, and reverse battery protection, enhancing its reliability in various environments. The MIC5236-1.8BM is available in thermally enhanced SOIC-8 and MSOP-8 packages, with a junction temperature range of -40°C to +125°C, making it suitable for automotive and portable applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 1.8V 150MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 1.8V 150MA 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5236-1.8BM-ND | MIC5236-1.8BM | MIC5236-1.8BM | MIC5236-1.8BM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |